Panasonic Res, 20K, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic ERA-3ARW203V

Description
RES, 20K, 0.05%, 0.1W, METAL FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 20K, 0.05%, 0.1W, METAL FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20K, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic - 49W9725 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic
49W9725
Res, 20K, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic 49W9725
RES, 20K, 0.05%, 0.1W, METAL FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 20K, 0.05%, 0.1W, METAL FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49W9725
Product Name Res, 20K, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details