Panasonic Chip Resistor - Surface Mount - ERA-3ARW132V ERA-3ARW132V

Description
Manufacturer: Panasonic Win Source Part Number: 870764-ERA-3ARW132V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 1.3 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-3ARW132P, P1.3KBETR, ERA3ARW132V, P1.3KBECT, P1.3KBEDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870764-ERA-3ARW132V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 1.3 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-3ARW132P, P1.3KBETR, ERA3ARW132V, P1.3KBECT, P1.3KBEDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-3ARW132V
870764-ERA-3ARW132V
Chip Resistor - Surface Mount - ERA-3ARW132V 870764-ERA-3ARW132V
Manufacturer: Panasonic Win Source Part Number: 870764-ERA-3ARW132V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 1.3 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-3ARW132P, P1.3KBETR, ERA3ARW132V, P1.3KBECT, P1.3KBEDKR

Manufacturer: Panasonic
Win Source Part Number: 870764-ERA-3ARW132V
Series: ERA-3A
Operating Temperature Range: -55°C ~ 155°C
Features: 1.3 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA-3ARW132P, P1.3KBETR, ERA3ARW132V, P1.3KBECT, P1.3KBEDKR

Buy Now Datasheet
SMD 10W Resistor - 52-ERA-3ARW132V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-ERA-3ARW132V
SMD 10W Resistor 52-ERA-3ARW132V
Res Thin Film 0603 1.3K Ohm 0.05% 1/10W 10ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-3ARW132V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3ARW132V can be used for catalog matching and distributor lookup.

Res Thin Film 0603 1.3K Ohm 0.05% 1/10W 10ppm/C Molded SMD Punched Carrier T/R Product overview: ERA-3ARW132V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3ARW132V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 1K3, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic - 49W9716 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic
49W9716
Res, 1K3, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic 49W9716
RES, 1K3, 0.05%, 0.1W, METAL FILM, 0603; Resistance:1.3kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 1K3, 0.05%, 0.1W, METAL FILM, 0603; Resistance:1.3kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
0603 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0475 - Newark, An Avnet Company
Chicago, IL, United States
0603 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0475
0603 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0475
0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 870764-ERA-3ARW132V 52-ERA-3ARW132V 49W9716 57AK0475
Product Name Chip Resistor - Surface Mount - ERA-3ARW132V SMD 10W Resistor Res, 1K3, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic 0603 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 1300 ohms 1300 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers