Panasonic Res, Metal Film (Thin Film), 1K2, 0.05%, 0.1W, 0603; Resistance Panasonic ERA-3ARW122V

Description
RES, METAL FILM (THIN FILM), 1K2, 0.05%, 0.1W, 0603; Resistance:1.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 1K2, 0.05%, 0.1W, 0603; Resistance:1.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K2, 0.05%, 0.1W, 0603; Resistance Panasonic - 53W3945 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K2, 0.05%, 0.1W, 0603; Resistance Panasonic
53W3945
Res, Metal Film (Thin Film), 1K2, 0.05%, 0.1W, 0603; Resistance Panasonic 53W3945
RES, METAL FILM (THIN FILM), 1K2, 0.05%, 0.1W, 0603; Resistance:1.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K2, 0.05%, 0.1W, 0603; Resistance:1.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 122Ohm, 0.1W, ±0.05%, Full Reel; Resistance Panasonic - 49W9714 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 122Ohm, 0.1W, ±0.05%, Full Reel; Resistance Panasonic
49W9714
Res, Metal Film (Thin Film), 122Ohm, 0.1W, ±0.05%, Full Reel; Resistance Panasonic 49W9714
RES, METAL FILM (THIN FILM), 122OHM, 0.1W, ±0.05%, FULL REEL; Resistance:1.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 122OHM, 0.1W, ±0.05%, FULL REEL; Resistance:1.2kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W3945 49W9714
Product Name Res, Metal Film (Thin Film), 1K2, 0.05%, 0.1W, 0603; Resistance Panasonic Res, Metal Film (Thin Film), 122Ohm, 0.1W, ±0.05%, Full Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 1200 ohms 1200 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details