Panasonic SMD 75V Resistor ERA-3ARW103V

Description
Thin Film Chip Resistor 0603 10kΩ 0.05% 75V SMD Product overview: ERA-3ARW103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3ARW103V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Chip Resistor 0603 10kΩ 0.05% 75V SMD Product overview: ERA-3ARW103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3ARW103V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75V Resistor - 52-ERA-3ARW103V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V Resistor
52-ERA-3ARW103V
SMD 75V Resistor 52-ERA-3ARW103V
Thin Film Chip Resistor 0603 10kΩ 0.05% 75V SMD Product overview: ERA-3ARW103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3ARW103V can be used for catalog matching and distributor lookup.

Thin Film Chip Resistor 0603 10kΩ 0.05% 75V SMD Product overview: ERA-3ARW103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3ARW103V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-3ARW103V
918516-ERA-3ARW103V
Chip Resistor - Surface Mount - ERA-3ARW103V 918516-ERA-3ARW103V
Manufacturer: Panasonic Win Source Part Number: 918516-ERA-3ARW103V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 10 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA3ARW103V, ERA-3ARW103P, P10KBECT, P10KBEDKR, Q7975488, P10KBETR

Manufacturer: Panasonic
Win Source Part Number: 918516-ERA-3ARW103V
Series: ERA-3A
Operating Temperature Range: -55°C ~ 155°C
Features: 10 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA3ARW103V, ERA-3ARW103P, P10KBECT, P10KBEDKR, Q7975488, P10KBETR

Buy Now Datasheet
Chip Resistor - Surface Mount - ERA-3ARW103V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3ARW103V
Chip Resistor - Surface Mount ERA-3ARW103V
RES SMD 10K OHM 0.05% 1/10W 0603

RES SMD 10K OHM 0.05% 1/10W 0603

Supplier's Site Datasheet
Res, 10K, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic - 49W9710 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic
49W9710
Res, 10K, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic 49W9710
RES, 10K, 0.05%, 0.1W, METAL FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 10K, 0.05%, 0.1W, METAL FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
0603 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0472 - Newark, An Avnet Company
Chicago, IL, United States
0603 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0472
0603 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0472
0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-ERA-3ARW103V 918516-ERA-3ARW103V ERA-3ARW103V 49W9710 57AK0472
Product Name SMD 75V Resistor Chip Resistor - Surface Mount - ERA-3ARW103V Chip Resistor - Surface Mount Res, 10K, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic 0603 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction METAL FILM MetalFilm; Thin Film (Chip) Thin Film (Chip) MetalFilm Thin Film (Chip)
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- % 0.0500 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573133 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1 ohms
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details