Panasonic Res, 1K, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic ERA-3ARW102V

Description
RES, 1K, 0.05%, 0.1W, METAL FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 1K, 0.05%, 0.1W, METAL FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic - 49W9709 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic
49W9709
Res, 1K, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic 49W9709
RES, 1K, 0.05%, 0.1W, METAL FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 1K, 0.05%, 0.1W, METAL FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
0603 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0471 - Newark, An Avnet Company
Chicago, IL, United States
0603 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0471
0603 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0471
0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 49W9709 57AK0471
Product Name Res, 1K, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic 0603 Thin Film Chip Resistor Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details