Panasonic Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 84.5 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic ERA-3ARB8452V

Description
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 84.5 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 84.5 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 84.5 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 84X2958 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 84.5 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
84X2958
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 84.5 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 84X2958
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 84.5 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 84.5 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84X2958
Product Name Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 84.5 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details