RES SMD 6.81KOHM 0.1% 1/10W 0603
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 6.81 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERA-3ARB6811V | 84X2950 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 6.81 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Resistance Range | 6810 ohms | |
| Tolerance | 0.1000 +/- % | |
| Power Rating | 0.1000 watts |