Panasonic Res, 62K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic ERA-3ARB623V

Description
RES, 62K, 0.1%, 0.1W, METAL FILM, 0603; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Description
RES, 62K, 0.1%, 0.1W, METAL FILM, 0603; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 62K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 49W9700 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
49W9700
Res, 62K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 49W9700
RES, 62K, 0.1%, 0.1W, METAL FILM, 0603; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 62K, 0.1%, 0.1W, METAL FILM, 0603; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49W9700
Product Name Res, 62K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 62000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details