Panasonic 0603 Thin Film Chip Resistor Rohs Compliant Panasonic ERA-3ARB622V

Description
0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
Description
0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 0603 Thin Film Chip Resistor from Panasonic, part number 57AK0461, is designed for high reliability and performance. It operates within a temperature range of -55°C to +155°C and is stable under high temperature and humidity conditions, rated for 85°C at 85% relative humidity. This resistor features a power rating of 0.1 W and offers low resistance tolerance with a temperature coefficient of resistance of ±25 ppm/°C. It is compliant with AEC-Q200 standards (except for the ERA1A series) and is RoHS compliant. The construction includes a high reliability metal film on an alumina substrate, ensuring durability and consistent performance. The product is suitable for applications requiring precise resistance values and is available in various resistance ranges as per E24 and E96 series.

Datasheet Summary
Powered by GS/AI

The 0603 Thin Film Chip Resistor from Panasonic, part number 57AK0461, is designed for high reliability and performance. It operates within a temperature range of -55°C to +155°C and is stable under high temperature and humidity conditions, rated for 85°C at 85% relative humidity. This resistor features a power rating of 0.1 W and offers low resistance tolerance with a temperature coefficient of resistance of ±25 ppm/°C. It is compliant with AEC-Q200 standards (except for the ERA1A series) and is RoHS compliant. The construction includes a high reliability metal film on an alumina substrate, ensuring durability and consistent performance. The product is suitable for applications requiring precise resistance values and is available in various resistance ranges as per E24 and E96 series.

Suppliers

Company
Product
Description
Supplier Links
0603 Thin Film Chip Resistor Rohs Compliant Panasonic - 49W9699 - Newark, An Avnet Company
Chicago, IL, United States
0603 Thin Film Chip Resistor Rohs Compliant Panasonic
49W9699
0603 Thin Film Chip Resistor Rohs Compliant Panasonic 49W9699
0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
0603 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0461 - Newark, An Avnet Company
Chicago, IL, United States
0603 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0461
0603 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0461
0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49W9699
Product Name 0603 Thin Film Chip Resistor Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details