Panasonic Chip Resistor - Surface Mount ERA-3ARB6041V

Description
RES SMD 6.04KOHM 0.1% 1/10W 0603
Datasheet
Description
RES SMD 6.04KOHM 0.1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3ARB6041V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3ARB6041V
Chip Resistor - Surface Mount ERA-3ARB6041V
RES SMD 6.04KOHM 0.1% 1/10W 0603

RES SMD 6.04KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 6K04, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 84X2941 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
84X2941
Res, 6K04, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 84X2941
RES, 6K04, 0.1%, 0.1W, METAL FILM, 0603; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 6K04, 0.1%, 0.1W, METAL FILM, 0603; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-3ARB6041V 84X2941
Product Name Chip Resistor - Surface Mount Res, 6K04, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm
Resistance Range 6040 ohms 6040 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers