The Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, part number 84X2933, features a resistance value of 5.36 kΩ with a power rating of 100 mW and a tolerance of 0.1%. It is designed to operate at a maximum voltage of 75 V and is compliant with RoHS standards. This resistor is characterized by high reliability, stability at elevated temperatures and humidity, and low current noise. It operates within a temperature range of -55 °C to +155 °C and is AEC-Q200 qualified, making it suitable for automotive applications. The product is packaged in a standard format for easy integration into various electronic designs.
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 5.36 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 84X2933 |
| Product Name | Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 5.36 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic |
| Configuration | Single Resistor |