RES, 5K1, 0.1%, 0.1W, METAL FILM, 0603; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 49W9695 |
| Product Name | Res, 5K1, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |
| Resistance Range | 5100 ohms |