Panasonic Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 47.5 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic ERA-3ARB4752V

Description
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 47.5 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 47.5 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 47.5 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 84X2925 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 47.5 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
84X2925
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 47.5 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 84X2925
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 47.5 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 47.5 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84X2925
Product Name Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 47.5 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2553FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers