Panasonic 0603 Thin Film Chip Resistor Rohs Compliant Panasonic ERA-3ARB362V

Description
0603 Thin film chip resistor RoHS Compliant: Yes
Description
0603 Thin film chip resistor RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 0603 Thin Film Chip Resistor (part number 49W9687) from Panasonic is designed for high reliability applications, featuring a stable performance under high temperature and humidity conditions. It has a power rating of 0.1 W and operates within a temperature range of -55°C to +155°C. The resistor offers low resistance tolerance options, including ±0.05%, ±0.1%, and ±0.25%, making it suitable for precision applications. It also has a low Temperature Coefficient of Resistance (TCR) of ±25 to ±100 ppm/°C, ensuring minimal drift in resistance value with temperature changes. The product is compliant with AEC-Q200 and RoHS standards, indicating its suitability for automotive and environmentally sensitive applications. Packaging options include punched carrier taping, facilitating easy integration into automated assembly processes. This resistor is ideal for engineers seeking a reliable and accurate component for their electronic designs.

Datasheet Summary
Powered by GS/AI

The 0603 Thin Film Chip Resistor (part number 49W9687) from Panasonic is designed for high reliability applications, featuring a stable performance under high temperature and humidity conditions. It has a power rating of 0.1 W and operates within a temperature range of -55°C to +155°C. The resistor offers low resistance tolerance options, including ±0.05%, ±0.1%, and ±0.25%, making it suitable for precision applications. It also has a low Temperature Coefficient of Resistance (TCR) of ±25 to ±100 ppm/°C, ensuring minimal drift in resistance value with temperature changes. The product is compliant with AEC-Q200 and RoHS standards, indicating its suitability for automotive and environmentally sensitive applications. Packaging options include punched carrier taping, facilitating easy integration into automated assembly processes. This resistor is ideal for engineers seeking a reliable and accurate component for their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
0603 Thin Film Chip Resistor Rohs Compliant Panasonic - 49W9687 - Newark, An Avnet Company
Chicago, IL, United States
0603 Thin Film Chip Resistor Rohs Compliant Panasonic
49W9687
0603 Thin Film Chip Resistor Rohs Compliant Panasonic 49W9687
0603 Thin film chip resistor RoHS Compliant: Yes

0603 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49W9687
Product Name 0603 Thin Film Chip Resistor Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567457P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers