Panasonic Res, 33K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic ERA-3ARB333V

Description
RES, 33K, 0.1%, 0.1W, METAL FILM, 0603; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 33K, 0.1%, 0.1W, METAL FILM, 0603; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 49W9686 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
49W9686
Res, 33K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 49W9686
RES, 33K, 0.1%, 0.1W, METAL FILM, 0603; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 33K, 0.1%, 0.1W, METAL FILM, 0603; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49W9686
Product Name Res, 33K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 33000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details