Panasonic Chip Resistor - Surface Mount - ERA-3ARB3092V ERA-3ARB3092V

Description
Manufacturer: Panasonic Win Source Part Number: 870761-ERA-3ARB3092V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 30.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870761-ERA-3ARB3092V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 30.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-3ARB3092V
870761-ERA-3ARB3092V
Chip Resistor - Surface Mount - ERA-3ARB3092V 870761-ERA-3ARB3092V
Manufacturer: Panasonic Win Source Part Number: 870761-ERA-3ARB3092V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 30.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Panasonic
Win Source Part Number: 870761-ERA-3ARB3092V
Series: ERA-3A
Operating Temperature Range: -55°C ~ 155°C
Features: 30.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet
SMD 30.9KOHM 10W Resistor - 52-ERA-3ARB3092V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 30.9KOHM 10W Resistor
52-ERA-3ARB3092V
SMD 30.9KOHM 10W Resistor 52-ERA-3ARB3092V
RES SMD 30.9KOHM 0.1% 1/10W 0603 Product overview: ERA-3ARB3092V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30.9KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30.9KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3ARB3092V can be used for catalog matching and distributor lookup.

RES SMD 30.9KOHM 0.1% 1/10W 0603 Product overview: ERA-3ARB3092V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30.9KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30.9KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3ARB3092V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 30.9 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 84X2902 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 30.9 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
84X2902
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 30.9 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 84X2902
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 30.9 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 30.9 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3ARB3092V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3ARB3092V
Chip Resistor - Surface Mount ERA-3ARB3092V
RES SMD 30.9KOHM 0.1% 1/10W 0603

RES SMD 30.9KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 870761-ERA-3ARB3092V 52-ERA-3ARB3092V 84X2902 ERA-3ARB3092V
Product Name Chip Resistor - Surface Mount - ERA-3ARB3092V SMD 30.9KOHM 10W Resistor Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 30.9 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0603 (1608 Metric) Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms 30900 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details