RES, 2K49, 0.1%, 0.1W, METAL FILM, 0603; Resistance:2.49kohm;
RES SMD 2.49KOHM 0.1% 1/10W 0603
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 84X2889 | ERA-3ARB2491V |
| Product Name | Res, 2K49, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | |
| Resistance Range | 2490 ohms | 2490 ohms |