Panasonic Chip Resistor - Surface Mount ERA-3ARB2322V

Description
RES SMD 23.2KOHM 0.1% 1/10W 0603
Datasheet
Description
RES SMD 23.2KOHM 0.1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3ARB2322V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3ARB2322V
Chip Resistor - Surface Mount ERA-3ARB2322V
RES SMD 23.2KOHM 0.1% 1/10W 0603

RES SMD 23.2KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 23.2 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 84X2885 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 23.2 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
84X2885
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 23.2 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 84X2885
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 23.2 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 23.2 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-3ARB2322V 84X2885
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 23.2 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Resistance Range 23200 ohms
Tolerance 0.1000 +/- %
Power Rating 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573144 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 22 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details