Panasonic Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 12.4 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic ERA-3ARB1242V

Description
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 12.4 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 12.4 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 12.4 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 84X2854 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 12.4 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
84X2854
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 12.4 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 84X2854
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 12.4 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 12.4 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3ARB1242V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3ARB1242V
Chip Resistor - Surface Mount ERA-3ARB1242V
RES SMD 12.4KOHM 0.1% 1/10W 0603

RES SMD 12.4KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 84X2854 ERA-3ARB1242V
Product Name Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 12.4 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details