Panasonic SMD 100mW 75V Resistor ERA-3ARB103V

Description
0603 Thin Film Resistor 10kΩ 0.1% 100mW 75V SMD Product overview: ERA-3ARB103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3ARB103V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thin Film Resistor 10kΩ 0.1% 100mW 75V SMD Product overview: ERA-3ARB103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3ARB103V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100mW 75V Resistor - 52-ERA-3ARB103V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW 75V Resistor
52-ERA-3ARB103V
SMD 100mW 75V Resistor 52-ERA-3ARB103V
0603 Thin Film Resistor 10kΩ 0.1% 100mW 75V SMD Product overview: ERA-3ARB103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3ARB103V can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor 10kΩ 0.1% 100mW 75V SMD Product overview: ERA-3ARB103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3ARB103V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3ARB103V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3ARB103V
Chip Resistor - Surface Mount ERA-3ARB103V
RES SMD 10K OHM 0.1% 1/10W 0603

RES SMD 10K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 10K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 49W9661 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
49W9661
Res, 10K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 49W9661
RES, 10K, 0.1%, 0.1W, METAL FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 10K, 0.1%, 0.1W, METAL FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 52-ERA-3ARB103V ERA-3ARB103V 49W9661
Product Name SMD 100mW 75V Resistor Chip Resistor - Surface Mount Res, 10K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details