The Panasonic metal film chip resistor, part number 49W9660, features a resistance value of 1 kΩ with a tolerance of ±0.1%. It has a power rating of 0.1 W and is housed in a 0603 package size. This resistor is designed for high reliability, maintaining stability under high temperature and humidity conditions, with a category temperature range of -55 °C to +155 °C. It complies with AEC-Q200 standards (except for the ERA1A series) and is RoHS compliant. The product is suitable for applications requiring low current noise and excellent linearity, making it a reliable choice for precision electronic circuits.
RES, 1K, 0.1%, 0.1W, METAL FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 49W9660 | 57AK0418 |
| Product Name | Res, 1K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic | 0603 Thin Film Chip Resistor Rohs Compliant Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | 0603 |
| Resistance Range | 1000 ohms |