Panasonic Chip Resistor - Surface Mount - ERA-3ARB1021V ERA-3ARB1021V

Description
Manufacturer: Panasonic Win Source Part Number: 870760-ERA-3ARB1021V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 1.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870760-ERA-3ARB1021V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 1.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-3ARB1021V
870760-ERA-3ARB1021V
Chip Resistor - Surface Mount - ERA-3ARB1021V 870760-ERA-3ARB1021V
Manufacturer: Panasonic Win Source Part Number: 870760-ERA-3ARB1021V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 1.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Panasonic
Win Source Part Number: 870760-ERA-3ARB1021V
Series: ERA-3A
Operating Temperature Range: -55°C ~ 155°C
Features: 1.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet
SMD 1.02KOHM 10W Resistor - 52-ERA-3ARB1021V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.02KOHM 10W Resistor
52-ERA-3ARB1021V
SMD 1.02KOHM 10W Resistor 52-ERA-3ARB1021V
RES SMD 1.02KOHM 0.1% 1/10W 0603 Product overview: ERA-3ARB1021V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.02KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.02KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3ARB1021V can be used for catalog matching and distributor lookup.

RES SMD 1.02KOHM 0.1% 1/10W 0603 Product overview: ERA-3ARB1021V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.02KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.02KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3ARB1021V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 1.02 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 84X2845 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 1.02 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
84X2845
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 1.02 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 84X2845
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 1.02 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 1.02 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 870760-ERA-3ARB1021V 52-ERA-3ARB1021V 84X2845
Product Name Chip Resistor - Surface Mount - ERA-3ARB1021V SMD 1.02KOHM 10W Resistor Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 1.02 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0603 (1608 Metric) Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
Power Rating 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers