Surface Mount Chip Resistor, Metal Film, AEC-Q200 ERA Series, 75 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes
RES SMD 75K OHM 0.1% 1/10W 0603
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 55T5624 | ERA-3APB753V |
| Product Name | Surface Mount Chip Resistor, Metal Film, Aec-Q200 Era Series, 75 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | |
| Standards and Certifications | RoHS |