Panasonic Chip Resistor - Surface Mount ERA-3APB681V

Description
RES SMD 680 OHM 0.1% 1/10W 0603
Datasheet
Description
RES SMD 680 OHM 0.1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3APB681V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3APB681V
Chip Resistor - Surface Mount ERA-3APB681V
RES SMD 680 OHM 0.1% 1/10W 0603

RES SMD 680 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 68R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 49W9654 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
49W9654
Res, 68R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 49W9654
RES, 68R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 68R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-3APB681V 49W9654
Product Name Chip Resistor - Surface Mount Res, 68R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm
Resistance Range 680 ohms 680 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1583FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Chip Resistor - Surface Mount - 2-1879360-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details