Panasonic Chip Resistor - Surface Mount ERA-3APB512V

Description
RES SMD 5.1K OHM 0.1% 1/10W 0603
Datasheet
Description
RES SMD 5.1K OHM 0.1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3APB512V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3APB512V
Chip Resistor - Surface Mount ERA-3APB512V
RES SMD 5.1K OHM 0.1% 1/10W 0603

RES SMD 5.1K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 5K1, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55T5617 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55T5617
Res, 5K1, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55T5617
RES, 5K1, 0.1%, 0.1W, METAL FILM, 0603; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 5K1, 0.1%, 0.1W, METAL FILM, 0603; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
0603 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0411 - Newark, An Avnet Company
Chicago, IL, United States
0603 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0411
0603 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0411
0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERA-3APB512V 55T5617 57AK0411
Product Name Chip Resistor - Surface Mount Res, 5K1, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 0603 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip)
Resistance Range 5100 ohms 5100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers