Panasonic Res, 51R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic ERA-3APB511V

Description
RES, 51R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:510ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 51R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:510ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9693 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9693
Res, 51R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9693
RES, 51R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:510ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 51R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:510ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
0603 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0410 - Newark, An Avnet Company
Chicago, IL, United States
0603 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0410
0603 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0410
0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3APB511V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3APB511V
Chip Resistor - Surface Mount ERA-3APB511V
RES SMD 510 OHM 0.1% 1/10W 0603

RES SMD 510 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 55W9693 57AK0410 ERA-3APB511V
Product Name Res, 51R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 0603 Thin Film Chip Resistor Rohs Compliant Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603
Resistance Range 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details