Panasonic Resistors - Chip Resistor - Surface Mount ERA-3APB472V

Description
RES SMD 4.7K OHM 0.1% 1/10W 0603
Datasheet
Description
RES SMD 4.7K OHM 0.1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-3APB472V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-3APB472V
Resistors - Chip Resistor - Surface Mount ERA-3APB472V
RES SMD 4.7K OHM 0.1% 1/10W 0603

RES SMD 4.7K OHM 0.1% 1/10W 0603

Supplier's Site
Res, 4K7, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 49W9649 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
49W9649
Res, 4K7, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 49W9649
RES, 4K7, 0.1%, 0.1W, METAL FILM, 0603; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 4K7, 0.1%, 0.1W, METAL FILM, 0603; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3APB472V 49W9649
Product Name Resistors - Chip Resistor - Surface Mount Res, 4K7, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 4700 ohms 4700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573315 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82000 ohms
View Details