Panasonic 0603 Thin Film Chip Resistor Rohs Compliant Panasonic ERA-3APB362V

Description
0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
Datasheet
Description
0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0603 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0405 - Newark, An Avnet Company
Chicago, IL, United States
0603 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0405
0603 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0405
0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 3K6, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55T5612 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55T5612
Res, 3K6, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55T5612
RES, 3K6, 0.1%, 0.1W, METAL FILM, 0603; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 3K6, 0.1%, 0.1W, METAL FILM, 0603; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 57AK0405 55T5612
Product Name 0603 Thin Film Chip Resistor Rohs Compliant Panasonic Res, 3K6, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging 0603 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers