Panasonic Chip Resistor - Surface Mount - ERA-3APB222V ERA-3APB222V

Description
Manufacturer: Panasonic Win Source Part Number: 870757-ERA-3APB222V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA3APB222V, P2.2KAYCT, P2.2KAYTR, ERA-3APB222P, P2.2KAYDKR
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 870757-ERA-3APB222V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA3APB222V, P2.2KAYCT, P2.2KAYTR, ERA-3APB222P, P2.2KAYDKR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ERA-3APB222V is a surface mount chip resistor from Win Source Electronics, featuring a resistance value of 2.2 kΩ with a tolerance of ±0.1%. It is designed for high reliability and stability under varying temperature and humidity conditions, with an operating temperature range of -55°C to +155°C. This resistor is compliant with AEC-Q200 standards, making it suitable for automotive applications. It has a power rating of 0.1W (1/10W) and is packaged in a 0603 (1608 metric) format, with a quantity of 5000 pieces per reel. The product is RoHS compliant and has a medium popularity in the market, with a limited supply and demand status.

Datasheet Summary
Powered by GS/AI

The ERA-3APB222V is a surface mount chip resistor from Win Source Electronics, featuring a resistance value of 2.2 kΩ with a tolerance of ±0.1%. It is designed for high reliability and stability under varying temperature and humidity conditions, with an operating temperature range of -55°C to +155°C. This resistor is compliant with AEC-Q200 standards, making it suitable for automotive applications. It has a power rating of 0.1W (1/10W) and is packaged in a 0603 (1608 metric) format, with a quantity of 5000 pieces per reel. The product is RoHS compliant and has a medium popularity in the market, with a limited supply and demand status.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-3APB222V
870757-ERA-3APB222V
Chip Resistor - Surface Mount - ERA-3APB222V 870757-ERA-3APB222V
Manufacturer: Panasonic Win Source Part Number: 870757-ERA-3APB222V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA3APB222V, P2.2KAYCT, P2.2KAYTR, ERA-3APB222P, P2.2KAYDKR

Manufacturer: Panasonic
Win Source Part Number: 870757-ERA-3APB222V
Series: ERA-3A
Operating Temperature Range: -55°C ~ 155°C
Features: 2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA3APB222V, P2.2KAYCT, P2.2KAYTR, ERA-3APB222P, P2.2KAYDKR

Buy Now Datasheet
SMD 0.1W Resistor - 52-ERA-3APB222V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W Resistor
52-ERA-3APB222V
SMD 0.1W Resistor 52-ERA-3APB222V
0603 2.2kR 0.1% 0.1W Metal Film Chip Resistor SMD Product overview: ERA-3APB222V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3APB222V can be used for catalog matching and distributor lookup.

0603 2.2kR 0.1% 0.1W Metal Film Chip Resistor SMD Product overview: ERA-3APB222V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3APB222V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 2K2, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 49W9640 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
49W9640
Res, 2K2, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 49W9640
RES, 2K2, 0.1%, 0.1W, METAL FILM, 0603; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 2K2, 0.1%, 0.1W, METAL FILM, 0603; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
0603 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0399 - Newark, An Avnet Company
Chicago, IL, United States
0603 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0399
0603 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0399
0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 870757-ERA-3APB222V 52-ERA-3APB222V 49W9640 57AK0399
Product Name Chip Resistor - Surface Mount - ERA-3APB222V SMD 0.1W Resistor Res, 2K2, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 0603 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 2200 ohms 2200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756511 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-2176071-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
3 suppliers