Panasonic Chip Resistor - Surface Mount ERA-3APB183V

Description
RES SMD 18K OHM 0.1% 1/10W 0603
Datasheet
Description
RES SMD 18K OHM 0.1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3APB183V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3APB183V
Chip Resistor - Surface Mount ERA-3APB183V
RES SMD 18K OHM 0.1% 1/10W 0603

RES SMD 18K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 18K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 49W9639 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
49W9639
Res, 18K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 49W9639
RES, 18K, 0.1%, 0.1W, METAL FILM, 0603; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 18K, 0.1%, 0.1W, METAL FILM, 0603; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
0603 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0396 - Newark, An Avnet Company
Chicago, IL, United States
0603 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0396
0603 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0396
0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERA-3APB183V 49W9639 57AK0396
Product Name Chip Resistor - Surface Mount Res, 18K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 0603 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip)
Resistance Range 18000 ohms 18000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567561 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0051 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details