Panasonic Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 1.1 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic ERA-3APB112V

Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 1.1 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 1.1 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 1.1 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 55T5600 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 1.1 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
55T5600
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 1.1 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 55T5600
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 1.1 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 1.1 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3APB112V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3APB112V
Chip Resistor - Surface Mount ERA-3APB112V
RES SMD 1.1K OHM 0.1% 1/10W 0603

RES SMD 1.1K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 55T5600 ERA-3APB112V
Product Name Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 1.1 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers