Panasonic Res, 1K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic ERA-3APB102V

Description
RES, 1K, 0.1%, 0.1W, METAL FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 1K, 0.1%, 0.1W, METAL FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 49W9631 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
49W9631
Res, 1K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 49W9631
RES, 1K, 0.1%, 0.1W, METAL FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 1K, 0.1%, 0.1W, METAL FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49W9631
Product Name Res, 1K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details