Panasonic 45.3 OHM Resistor ERA-3AHD45R3V

Description
RES 45.3 OHM 0.50% 50PPM 0603 Product overview: ERA-3AHD45R3V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45.3 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 45.3 OHM, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AHD45R3V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 45.3 OHM 0.50% 50PPM 0603 Product overview: ERA-3AHD45R3V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45.3 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 45.3 OHM, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AHD45R3V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45.3 OHM Resistor - 52-ERA-3AHD45R3V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45.3 OHM Resistor
52-ERA-3AHD45R3V
45.3 OHM Resistor 52-ERA-3AHD45R3V
RES 45.3 OHM 0.50% 50PPM 0603 Product overview: ERA-3AHD45R3V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45.3 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 45.3 OHM, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AHD45R3V can be used for catalog matching and distributor lookup.

RES 45.3 OHM 0.50% 50PPM 0603 Product overview: ERA-3AHD45R3V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45.3 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 45.3 OHM, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AHD45R3V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3AHD45R3V - 1057472-ERA-3AHD45R3V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-3AHD45R3V
1057472-ERA-3AHD45R3V
Chip Resistor - Surface Mount - ERA-3AHD45R3V 1057472-ERA-3AHD45R3V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057472-ERA-3AHD45R3 V Voltage Rating: 75 V Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thin Film Height: 450 µm Resistance: 45.3 Ω Power Rating: 100 mW Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): RT0603DRE0741R2L; RT0603DRE0747RL; ERA-3AED470V; RK73H1JTTD45R3D; ERJ3RED43R0V; ERJ3RED47R0VERA3AHD4 5R3V; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057472-ERA-3AHD45R3V
Voltage Rating: 75 V
Length: 1.6 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.5 %
Temperature Coefficient: 50 ppm/°C
Composition: Thin Film
Height: 450 µm
Resistance: 45.3 Ω
Power Rating: 100 mW
Width: 800 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 1608
Case / Package: 0603
Alternative Parts (Cross-Reference): RT0603DRE0741R2L; RT0603DRE0747RL; ERA-3AED470V; RK73H1JTTD45R3D; ERJ3RED43R0V; ERJ3RED47R0VERA3AHD45R3V;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603

Buy Now
0603 Thin Film Chip Resistor Rohs Compliant Panasonic - 31X0331 - Newark, An Avnet Company
Chicago, IL, United States
0603 Thin Film Chip Resistor Rohs Compliant Panasonic
31X0331
0603 Thin Film Chip Resistor Rohs Compliant Panasonic 31X0331
0603 Thin film chip resistor RoHS Compliant: Yes

0603 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site
0603 Thin Film Chip Resistor Rohs Compliant Panasonic - 49W9629 - Newark, An Avnet Company
Chicago, IL, United States
0603 Thin Film Chip Resistor Rohs Compliant Panasonic
49W9629
0603 Thin Film Chip Resistor Rohs Compliant Panasonic 49W9629
0603 Thin film chip resistor RoHS Compliant: Yes

0603 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-3AHD45R3V 1057472-ERA-3AHD45R3V 31X0331
Product Name 45.3 OHM Resistor Chip Resistor - Surface Mount - ERA-3AHD45R3V 0603 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) Surface Mount Technology (SMT / SMD) 0603
Resistance Range 45.3 ohms 45.3 ohms
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details