Panasonic SMD 43 OHM 10W Resistor ERA-3AHD430V

Description
RES SMD 43 OHM 0.5% 1/10W 0603 Product overview: ERA-3AHD430V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 43 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AHD430V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 43 OHM 0.5% 1/10W 0603 Product overview: ERA-3AHD430V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 43 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AHD430V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 43 OHM 10W Resistor - 52-ERA-3AHD430V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 43 OHM 10W Resistor
52-ERA-3AHD430V
SMD 43 OHM 10W Resistor 52-ERA-3AHD430V
RES SMD 43 OHM 0.5% 1/10W 0603 Product overview: ERA-3AHD430V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 43 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AHD430V can be used for catalog matching and distributor lookup.

RES SMD 43 OHM 0.5% 1/10W 0603 Product overview: ERA-3AHD430V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 43 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AHD430V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057471-ERA-3AHD430V
Resistors - Chip Resistor - Surface Mount 1057471-ERA-3AHD430V
Win Source Part Number: 1057471-ERA-3AHD430V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-3A Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 43 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): ERA-3AHD390V; ERJ3RED43R0V; ERA-3AED470V; RT0603DRD0739RL; RK73H1JTTD45R3DERA3A HD430V; ERA3AHD430V.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA3AHD430V Base Product Number: ERA-3AHD

Win Source Part Number: 1057471-ERA-3AHD430V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-3A
Features: Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.5%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 43 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): ERA-3AHD390V; ERJ3RED43R0V; ERA-3AED470V; RT0603DRD0739RL; RK73H1JTTD45R3DERA3AHD430V; ERA3AHD430V.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA3AHD430V
Base Product Number: ERA-3AHD

Buy Now Datasheet
0603 Thin Film Chip Resistor Rohs Compliant Panasonic - 31X0329 - Newark, An Avnet Company
Chicago, IL, United States
0603 Thin Film Chip Resistor Rohs Compliant Panasonic
31X0329
0603 Thin Film Chip Resistor Rohs Compliant Panasonic 31X0329
0603 Thin film chip resistor RoHS Compliant: Yes

0603 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site
0603 Thin Film Chip Resistor Rohs Compliant Panasonic - 49W9627 - Newark, An Avnet Company
Chicago, IL, United States
0603 Thin Film Chip Resistor Rohs Compliant Panasonic
49W9627
0603 Thin Film Chip Resistor Rohs Compliant Panasonic 49W9627
0603 Thin film chip resistor RoHS Compliant: Yes

0603 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-3AHD430V 1057471-ERA-3AHD430V 31X0329
Product Name SMD 43 OHM 10W Resistor Resistors - Chip Resistor - Surface Mount 0603 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603
Resistance Range 43 ohms 43 ohms
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD223GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-2176759-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers