Panasonic Res, Metal Film (Thin Film), 41R2, 0.5%, 0.1W, 0603; Resistance Panasonic ERA-3AHD41R2V

Description
RES, METAL FILM (THIN FILM), 41R2, 0.5%, 0.1W, 0603; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 41R2, 0.5%, 0.1W, 0603; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 41R2, 0.5%, 0.1W, 0603; Resistance Panasonic - 49W9624 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 41R2, 0.5%, 0.1W, 0603; Resistance Panasonic
49W9624
Res, Metal Film (Thin Film), 41R2, 0.5%, 0.1W, 0603; Resistance Panasonic 49W9624
RES, METAL FILM (THIN FILM), 41R2, 0.5%, 0.1W, 0603; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 41R2, 0.5%, 0.1W, 0603; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 41R2, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic - 31X0326 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 41R2, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic
31X0326
Res, Metal Film (Thin Film), 41R2, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic 31X0326
RES, METAL FILM (THIN FILM), 41R2, 0.5%, 0.1W, 0603, REEL; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 41R2, 0.5%, 0.1W, 0603, REEL; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 49W9624 31X0326
Product Name Res, Metal Film (Thin Film), 41R2, 0.5%, 0.1W, 0603; Resistance Panasonic Res, Metal Film (Thin Film), 41R2, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 41.2 ohms 41.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers