Panasonic Chip Resistor - Surface Mount - ERA-3AHD28R0V ERA-3AHD28R0V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057466-ERA-3AHD28R0 V Termination: SMD/SMT Voltage Rating: 75 V Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thin Film Height: 450 µm Weight: 2.012816 mg Resistance: 28 Ω Power Rating: 100 mW Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): ERA-3AHD300V; ERA-3AHD30R1V; RT0603DRE0730R1L; RT0603DRE0730RL; ERJ3RED28R0V; RT0603DRD0730RLERA3A HD28R0V; ERA3AHD28R0V.; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0603
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057466-ERA-3AHD28R0 V Termination: SMD/SMT Voltage Rating: 75 V Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thin Film Height: 450 µm Weight: 2.012816 mg Resistance: 28 Ω Power Rating: 100 mW Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): ERA-3AHD300V; ERA-3AHD30R1V; RT0603DRE0730R1L; RT0603DRE0730RL; ERJ3RED28R0V; RT0603DRD0730RLERA3A HD28R0V; ERA3AHD28R0V.; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3AHD28R0V - 1057466-ERA-3AHD28R0V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-3AHD28R0V
1057466-ERA-3AHD28R0V
Chip Resistor - Surface Mount - ERA-3AHD28R0V 1057466-ERA-3AHD28R0V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057466-ERA-3AHD28R0 V Termination: SMD/SMT Voltage Rating: 75 V Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thin Film Height: 450 µm Weight: 2.012816 mg Resistance: 28 Ω Power Rating: 100 mW Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): ERA-3AHD300V; ERA-3AHD30R1V; RT0603DRE0730R1L; RT0603DRE0730RL; ERJ3RED28R0V; RT0603DRD0730RLERA3A HD28R0V; ERA3AHD28R0V.; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0603

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057466-ERA-3AHD28R0V
Termination: SMD/SMT
Voltage Rating: 75 V
Length: 1.6 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.5 %
Temperature Coefficient: 50 ppm/°C
Composition: Thin Film
Height: 450 µm
Weight: 2.012816 mg
Resistance: 28 Ω
Power Rating: 100 mW
Width: 800 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 1608
Case / Package: 0603
Alternative Parts (Cross-Reference): ERA-3AHD300V; ERA-3AHD30R1V; RT0603DRE0730R1L; RT0603DRE0730RL; ERJ3RED28R0V; RT0603DRD0730RLERA3AHD28R0V; ERA3AHD28R0V.;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603

Buy Now
28 OHM Resistor - 52-ERA-3AHD28R0V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28 OHM Resistor
52-ERA-3AHD28R0V
28 OHM Resistor 52-ERA-3AHD28R0V
RES 28 OHM 0.50% 50PPM 0603 Product overview: ERA-3AHD28R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 28 OHM, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AHD28R0V can be used for catalog matching and distributor lookup.

RES 28 OHM 0.50% 50PPM 0603 Product overview: ERA-3AHD28R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 28 OHM, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AHD28R0V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0603 Thin Film Chip Resistor Rohs Compliant Panasonic - 31X0306 - Newark, An Avnet Company
Chicago, IL, United States
0603 Thin Film Chip Resistor Rohs Compliant Panasonic
31X0306
0603 Thin Film Chip Resistor Rohs Compliant Panasonic 31X0306
0603 Thin film chip resistor RoHS Compliant: Yes

0603 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site
0603 Thin Film Chip Resistor Rohs Compliant Panasonic - 49W9604 - Newark, An Avnet Company
Chicago, IL, United States
0603 Thin Film Chip Resistor Rohs Compliant Panasonic
49W9604
0603 Thin Film Chip Resistor Rohs Compliant Panasonic 49W9604
0603 Thin film chip resistor RoHS Compliant: Yes

0603 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1057466-ERA-3AHD28R0V 52-ERA-3AHD28R0V 31X0306
Product Name Chip Resistor - Surface Mount - ERA-3AHD28R0V 28 OHM Resistor 0603 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603 (1608 Metric) 0603
Resistance Range 28 ohms 28 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567783P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2942FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details