Panasonic Res, Metal Film (Thin Film), 18R2, 0.5%, 0.1W, 0603; Resistance Panasonic ERA-3AHD18R2V

Description
RES, METAL FILM (THIN FILM), 18R2, 0.5%, 0.1W, 0603; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 18R2, 0.5%, 0.1W, 0603; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 18R2, 0.5%, 0.1W, 0603; Resistance Panasonic - 49W9582 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 18R2, 0.5%, 0.1W, 0603; Resistance Panasonic
49W9582
Res, Metal Film (Thin Film), 18R2, 0.5%, 0.1W, 0603; Resistance Panasonic 49W9582
RES, METAL FILM (THIN FILM), 18R2, 0.5%, 0.1W, 0603; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 18R2, 0.5%, 0.1W, 0603; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 18R2, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic - 31X0284 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 18R2, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic
31X0284
Res, Metal Film (Thin Film), 18R2, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic 31X0284
RES, METAL FILM (THIN FILM), 18R2, 0.5%, 0.1W, 0603, REEL; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 18R2, 0.5%, 0.1W, 0603, REEL; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 49W9582 31X0284
Product Name Res, Metal Film (Thin Film), 18R2, 0.5%, 0.1W, 0603; Resistance Panasonic Res, Metal Film (Thin Film), 18R2, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 18.2 ohms 18.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details