Panasonic Res, Metal Film (Thin Film), 12R, 0.5%, 0.1W, 0603; Resistance Panasonic ERA-3AHD120V

Description
RES, METAL FILM (THIN FILM), 12R, 0.5%, 0.1W, 0603; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 12R, 0.5%, 0.1W, 0603; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 12R, 0.5%, 0.1W, 0603; Resistance Panasonic - 49W9566 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 12R, 0.5%, 0.1W, 0603; Resistance Panasonic
49W9566
Res, Metal Film (Thin Film), 12R, 0.5%, 0.1W, 0603; Resistance Panasonic 49W9566
RES, METAL FILM (THIN FILM), 12R, 0.5%, 0.1W, 0603; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 12R, 0.5%, 0.1W, 0603; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 12R, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic - 31X0268 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 12R, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic
31X0268
Res, Metal Film (Thin Film), 12R, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic 31X0268
RES, METAL FILM (THIN FILM), 12R, 0.5%, 0.1W, 0603, REEL; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 12R, 0.5%, 0.1W, 0603, REEL; Resistance:12ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 49W9566 31X0268
Product Name Res, Metal Film (Thin Film), 12R, 0.5%, 0.1W, 0603; Resistance Panasonic Res, Metal Film (Thin Film), 12R, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 12 ohms 12 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers