Panasonic Res, Metal Film (Thin Film), 9K53, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic ERA-3AED9531V

Description
RES, METAL FILM (THIN FILM), 9K53, 0.5%, 0.1W, 0603, REEL; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 9K53, 0.5%, 0.1W, 0603, REEL; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 9K53, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic - 31X0251 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 9K53, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic
31X0251
Res, Metal Film (Thin Film), 9K53, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic 31X0251
RES, METAL FILM (THIN FILM), 9K53, 0.5%, 0.1W, 0603, REEL; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 9K53, 0.5%, 0.1W, 0603, REEL; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 9K53, 0.5%, 0.1W, 0603; Resistance Panasonic - 49W9549 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 9K53, 0.5%, 0.1W, 0603; Resistance Panasonic
49W9549
Res, Metal Film (Thin Film), 9K53, 0.5%, 0.1W, 0603; Resistance Panasonic 49W9549
RES, METAL FILM (THIN FILM), 9K53, 0.5%, 0.1W, 0603; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 9K53, 0.5%, 0.1W, 0603; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 31X0251 49W9549
Product Name Res, Metal Film (Thin Film), 9K53, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic Res, Metal Film (Thin Film), 9K53, 0.5%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 9530 ohms 9530 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers