0603 Thin film chip resistor RoHS Compliant: Yes
0603 Thin film chip resistor RoHS Compliant: Yes
RES 75 KOHMS 0.5% 1/10W 0603
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 31X0204 | ERA-3AED753V |
| Product Name | 0603 Thin Film Chip Resistor Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603 | |
| Standards and Certifications | RoHS |