Panasonic Res, Metal Film (Thin Film), 73K2, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic ERA-3AED7322V

Description
RES, METAL FILM (THIN FILM), 73K2, 0.5%, 0.1W, 0603, REEL; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 73K2, 0.5%, 0.1W, 0603, REEL; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 73K2, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic - 31X0200 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 73K2, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic
31X0200
Res, Metal Film (Thin Film), 73K2, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic 31X0200
RES, METAL FILM (THIN FILM), 73K2, 0.5%, 0.1W, 0603, REEL; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 73K2, 0.5%, 0.1W, 0603, REEL; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 73K2, 0.5%, 0.1W, 0603; Resistance Panasonic - 49W9498 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 73K2, 0.5%, 0.1W, 0603; Resistance Panasonic
49W9498
Res, Metal Film (Thin Film), 73K2, 0.5%, 0.1W, 0603; Resistance Panasonic 49W9498
RES, METAL FILM (THIN FILM), 73K2, 0.5%, 0.1W, 0603; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 73K2, 0.5%, 0.1W, 0603; Resistance:73.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 31X0200 49W9498
Product Name Res, Metal Film (Thin Film), 73K2, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic Res, Metal Film (Thin Film), 73K2, 0.5%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 73200 ohms 73200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details