Panasonic Res, Metal Film (Thin Film), 69R8, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic ERA-3AED69R8V

Description
RES, METAL FILM (THIN FILM), 69R8, 0.5%, 0.1W, 0603, REEL; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 69R8, 0.5%, 0.1W, 0603, REEL; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 69R8, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic - 31X0189 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 69R8, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic
31X0189
Res, Metal Film (Thin Film), 69R8, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic 31X0189
RES, METAL FILM (THIN FILM), 69R8, 0.5%, 0.1W, 0603, REEL; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 69R8, 0.5%, 0.1W, 0603, REEL; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 69R8, 0.5%, 0.1W, 0603; Resistance Panasonic - 49W9487 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 69R8, 0.5%, 0.1W, 0603; Resistance Panasonic
49W9487
Res, Metal Film (Thin Film), 69R8, 0.5%, 0.1W, 0603; Resistance Panasonic 49W9487
RES, METAL FILM (THIN FILM), 69R8, 0.5%, 0.1W, 0603; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 69R8, 0.5%, 0.1W, 0603; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 31X0189 49W9487
Product Name Res, Metal Film (Thin Film), 69R8, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic Res, Metal Film (Thin Film), 69R8, 0.5%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 69.8 ohms 69.8 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details