Panasonic 10W Resistor ERA-3AED683V

Description
RES 68 KOHMS 0.5% 1/10W 0603 Product overview: ERA-3AED683V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AED683V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 68 KOHMS 0.5% 1/10W 0603 Product overview: ERA-3AED683V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AED683V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10W Resistor - 52-ERA-3AED683V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-ERA-3AED683V
10W Resistor 52-ERA-3AED683V
RES 68 KOHMS 0.5% 1/10W 0603 Product overview: ERA-3AED683V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AED683V can be used for catalog matching and distributor lookup.

RES 68 KOHMS 0.5% 1/10W 0603 Product overview: ERA-3AED683V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AED683V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
960559-ERA-3AED683V
Resistors - Chip Resistor - Surface Mount 960559-ERA-3AED683V
Win Source Part Number: 960559-ERA-3AED683V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-3A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 68 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): ERA-3AED7322V; RT0603DRD0769K8L; RT0603DRD0762KL; RT0603DRE0768KL; ERJ3RBD6802V; ERJ-PB3D6802VERA3AED 683V; ERA3AED683V.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P123910TR,P123910CT, ERA3AED683V,P123910D KR Base Product Number: ERA-3AED

Win Source Part Number: 960559-ERA-3AED683V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-3A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.5%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 68 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): ERA-3AED7322V; RT0603DRD0769K8L; RT0603DRD0762KL; RT0603DRE0768KL; ERJ3RBD6802V; ERJ-PB3D6802VERA3AED683V; ERA3AED683V.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P123910TR,P123910CT,ERA3AED683V,P123910DKR
Base Product Number: ERA-3AED

Buy Now Datasheet
0603 Thin Film Chip Resistor Rohs Compliant Panasonic - 31X0188 - Newark, An Avnet Company
Chicago, IL, United States
0603 Thin Film Chip Resistor Rohs Compliant Panasonic
31X0188
0603 Thin Film Chip Resistor Rohs Compliant Panasonic 31X0188
0603 Thin film chip resistor RoHS Compliant: Yes

0603 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site
0603 Thin Film Chip Resistor Rohs Compliant Panasonic - 49W9486 - Newark, An Avnet Company
Chicago, IL, United States
0603 Thin Film Chip Resistor Rohs Compliant Panasonic
49W9486
0603 Thin Film Chip Resistor Rohs Compliant Panasonic 49W9486
0603 Thin film chip resistor RoHS Compliant: Yes

0603 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-3AED683V 960559-ERA-3AED683V 31X0188
Product Name 10W Resistor Resistors - Chip Resistor - Surface Mount 0603 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603
Resistance Range 68000 ohms 68000 ohms
Power Rating 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers