Panasonic Resistors - Chip Resistor - Surface Mount ERA-3AED4992V

Description
Win Source Part Number: 1024486-ERA-3AED4992 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-3A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 49.9 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA3AED4992V,P49.9KB LCT,P49.9KBLTR,P49.9 KBLDKR Base Product Number: ERA-3AED
Request a Quote Datasheet
Description
Win Source Part Number: 1024486-ERA-3AED4992 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-3A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 49.9 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA3AED4992V,P49.9KB LCT,P49.9KBLTR,P49.9 KBLDKR Base Product Number: ERA-3AED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1024486-ERA-3AED4992V
Resistors - Chip Resistor - Surface Mount 1024486-ERA-3AED4992V
Win Source Part Number: 1024486-ERA-3AED4992 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-3A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 49.9 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA3AED4992V,P49.9KB LCT,P49.9KBLTR,P49.9 KBLDKR Base Product Number: ERA-3AED

Win Source Part Number: 1024486-ERA-3AED4992V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-3A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.5%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 49.9 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA3AED4992V,P49.9KBLCT,P49.9KBLTR,P49.9KBLDKR
Base Product Number: ERA-3AED

Buy Now Datasheet
SMD 49.9KOHM 10W Resistor - 52-ERA-3AED4992V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 49.9KOHM 10W Resistor
52-ERA-3AED4992V
SMD 49.9KOHM 10W Resistor 52-ERA-3AED4992V
RES SMD 49.9KOHM 0.5% 1/10W 0603 Product overview: ERA-3AED4992V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AED4992V can be used for catalog matching and distributor lookup.

RES SMD 49.9KOHM 0.5% 1/10W 0603 Product overview: ERA-3AED4992V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AED4992V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 49K9, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7124 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 49K9, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7124
Res, Metal Film (Thin Film), 49K9, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7124
RES, METAL FILM (THIN FILM), 49K9, 0.5%, 0.1W, 0603, REEL; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 49K9, 0.5%, 0.1W, 0603, REEL; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 49K9, 0.5%, 0.1W, 0603; Resistance Panasonic - 49W9418 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 49K9, 0.5%, 0.1W, 0603; Resistance Panasonic
49W9418
Res, Metal Film (Thin Film), 49K9, 0.5%, 0.1W, 0603; Resistance Panasonic 49W9418
RES, METAL FILM (THIN FILM), 49K9, 0.5%, 0.1W, 0603; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 49K9, 0.5%, 0.1W, 0603; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1024486-ERA-3AED4992V 52-ERA-3AED4992V 97W7124 49W9418
Product Name Resistors - Chip Resistor - Surface Mount SMD 49.9KOHM 10W Resistor Res, Metal Film (Thin Film), 49K9, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic Res, Metal Film (Thin Film), 49K9, 0.5%, 0.1W, 0603; Resistance Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 49900 ohms 49900 ohms 49900 ohms 49900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details