Panasonic Res, Metal Film (Thin Film), 47R, 0.5%, 0.1W, 0603; Resistance Panasonic ERA-3AED470V

Description
RES, METAL FILM (THIN FILM), 47R, 0.5%, 0.1W, 0603; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 47R, 0.5%, 0.1W, 0603; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 47R, 0.5%, 0.1W, 0603; Resistance Panasonic - 49W9404 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 47R, 0.5%, 0.1W, 0603; Resistance Panasonic
49W9404
Res, Metal Film (Thin Film), 47R, 0.5%, 0.1W, 0603; Resistance Panasonic 49W9404
RES, METAL FILM (THIN FILM), 47R, 0.5%, 0.1W, 0603; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 47R, 0.5%, 0.1W, 0603; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 47R, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7123 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 47R, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7123
Res, Metal Film (Thin Film), 47R, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7123
RES, METAL FILM (THIN FILM), 47R, 0.5%, 0.1W, 0603, REEL; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 47R, 0.5%, 0.1W, 0603, REEL; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 49W9404 97W7123
Product Name Res, Metal Film (Thin Film), 47R, 0.5%, 0.1W, 0603; Resistance Panasonic Res, Metal Film (Thin Film), 47R, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 47 ohms 47 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details