Panasonic Res, Metal Film (Thin Film), 4K3, 0.5%, 0.1W, 0603; Resistance Panasonic ERA-3AED432V

Description
RES, METAL FILM (THIN FILM), 4K3, 0.5%, 0.1W, 0603; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 4K3, 0.5%, 0.1W, 0603; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 4K3, 0.5%, 0.1W, 0603; Resistance Panasonic - 49W9389 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 4K3, 0.5%, 0.1W, 0603; Resistance Panasonic
49W9389
Res, Metal Film (Thin Film), 4K3, 0.5%, 0.1W, 0603; Resistance Panasonic 49W9389
RES, METAL FILM (THIN FILM), 4K3, 0.5%, 0.1W, 0603; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 4K3, 0.5%, 0.1W, 0603; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 4K3, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic - 31X0093 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 4K3, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic
31X0093
Res, Metal Film (Thin Film), 4K3, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic 31X0093
RES, METAL FILM (THIN FILM), 4K3, 0.5%, 0.1W, 0603, REEL; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 4K3, 0.5%, 0.1W, 0603, REEL; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 49W9389 31X0093
Product Name Res, Metal Film (Thin Film), 4K3, 0.5%, 0.1W, 0603; Resistance Panasonic Res, Metal Film (Thin Film), 4K3, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 4300 ohms 4300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details