Panasonic Res, Metal Film (Thin Film), 3K32, 0.5%, 0.1W, 0603; Resistance Panasonic ERA-3AED3322V

Description
RES, METAL FILM (THIN FILM), 3K32, 0.5%, 0.1W, 0603; Resistance:33.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 3K32, 0.5%, 0.1W, 0603; Resistance:33.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 3K32, 0.5%, 0.1W, 0603; Resistance Panasonic - 49W9349 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K32, 0.5%, 0.1W, 0603; Resistance Panasonic
49W9349
Res, Metal Film (Thin Film), 3K32, 0.5%, 0.1W, 0603; Resistance Panasonic 49W9349
RES, METAL FILM (THIN FILM), 3K32, 0.5%, 0.1W, 0603; Resistance:33.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K32, 0.5%, 0.1W, 0603; Resistance:33.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 3K32, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic - 31X0054 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K32, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic
31X0054
Res, Metal Film (Thin Film), 3K32, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic 31X0054
RES, METAL FILM (THIN FILM), 3K32, 0.5%, 0.1W, 0603, REEL; Resistance:3.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K32, 0.5%, 0.1W, 0603, REEL; Resistance:3.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 49W9349 31X0054
Product Name Res, Metal Film (Thin Film), 3K32, 0.5%, 0.1W, 0603; Resistance Panasonic Res, Metal Film (Thin Film), 3K32, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 33200 ohms 3320 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers