Panasonic Res, Metal Film (Thin Film), 2K94, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic ERA-3AED2941V

Description
RES, METAL FILM (THIN FILM), 2K94, 0.5%, 0.1W, 0603, REEL; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 2K94, 0.5%, 0.1W, 0603, REEL; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 2K94, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7121 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K94, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7121
Res, Metal Film (Thin Film), 2K94, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7121
RES, METAL FILM (THIN FILM), 2K94, 0.5%, 0.1W, 0603, REEL; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K94, 0.5%, 0.1W, 0603, REEL; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 2K94, 0.5%, 0.1W, 0603; Resistance Panasonic - 49W9322 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K94, 0.5%, 0.1W, 0603; Resistance Panasonic
49W9322
Res, Metal Film (Thin Film), 2K94, 0.5%, 0.1W, 0603; Resistance Panasonic 49W9322
RES, METAL FILM (THIN FILM), 2K94, 0.5%, 0.1W, 0603; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K94, 0.5%, 0.1W, 0603; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97W7121 49W9322
Product Name Res, Metal Film (Thin Film), 2K94, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic Res, Metal Film (Thin Film), 2K94, 0.5%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 2940 ohms 2940 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers