RES SMD 22.6KOHM 0.5% 1/10W 0603 Product overview: ERA-3AED2262V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22.6KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22.6KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AED2262V can be used for catalog matching and distributor lookup.
Win Source Part Number: 1057460-ERA-3AED2262
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-3A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.5%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 22.6 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): RT0603DRD0721KL; RT0603DRD0724KL; RT0603DRD0720K5L; ERJ3RBD2402V; ERJ3RBD2202VERA3AED2
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P22.6KBLTR,P22.6KBLD
Base Product Number: ERA-3AED
RES SMD 22.6KOHM 0.5% 1/10W 0603
RES, METAL FILM (THIN FILM), 22K6, 0.5%, 0.1W, 0603, REEL; Resistance:22.6kohm;
RES, METAL FILM (THIN FILM), 22K6, 0.5%, 0.1W, 0603; Resistance:22.6kohm;
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-ERA-3AED2262V | 1057460-ERA-3AED2262V | ERA-3AED2262V | 30X9976 | 49W9271 |
| Product Name | SMD 22.6KOHM 10W Resistor | Resistors - Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, Metal Film (Thin Film), 22K6, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic | Res, Metal Film (Thin Film), 22K6, 0.5%, 0.1W, 0603; Resistance Panasonic |
| Technology / Construction | Thin Film | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | MetalFilm; Thin Film (Chip) | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0603 (1608 Metric) | 0603; 0603 (1608 Metric) | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | |
| Resistance Range | 22600 ohms | 22600 ohms | 22600 ohms | 22600 ohms | 22600 ohms |
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts |
| Operating DC Voltage | 75 volts | 75 volts |