The 0603 Thin Film Chip Resistor from Panasonic, part number 30X9952, is designed for high reliability and stability under varying environmental conditions, rated for operation between -55°C and +155°C. It features a power rating of 0.1 W and a temperature coefficient of resistance (TCR) of ±25 ppm/°C, ensuring high accuracy and low current noise. This resistor is compliant with AEC-Q200 standards (except for the ERA1A series) and is RoHS compliant, making it suitable for automotive and other applications requiring stringent reliability. The product is available in various resistance values within the E24 and E96 series, and it is packaged for easy handling and integration into circuit designs.
0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
RES SMD 20K OHM 0.5% 1/10W 0603
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 30X9952 | ERA-3AED203V |
| Product Name | 0603 Thin Film Chip Resistor Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603 | |
| Standards and Certifications | RoHS |